TE Connectivity Ring Terminals & Spade Terminals 322273

Description
Body Features Weight per Piece (G) : 256.61 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Underplating Material : Copper Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 27.31 MM  [1.075 INCH ] Overall Product Length : 106.07 MM  [4.176 INCH ] Stud Diameter : 25.4 MM  [1 INCH ] Tongue Thickness : 4.62 MM  [.182 INCH ] Wire Size (MMSQ) : 253 - 304 Wire Size (AWG) : 0 Wire Size (CMA) : 500000 - 600000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 25 Product Type Features Sealable : No Shape Description : RING-051 Stud Size : 1 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote
Description
Body Features Weight per Piece (G) : 256.61 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Underplating Material : Copper Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 27.31 MM  [1.075 INCH ] Overall Product Length : 106.07 MM  [4.176 INCH ] Stud Diameter : 25.4 MM  [1 INCH ] Tongue Thickness : 4.62 MM  [.182 INCH ] Wire Size (MMSQ) : 253 - 304 Wire Size (AWG) : 0 Wire Size (CMA) : 500000 - 600000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 25 Product Type Features Sealable : No Shape Description : RING-051 Stud Size : 1 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 322273 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
322273
Ring Terminals & Spade Terminals 322273
Body Features Weight per Piece (G) : 256.61 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Underplating Material : Copper Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 27.31 MM  [1.075 INCH ] Overall Product Length : 106.07 MM  [4.176 INCH ] Stud Diameter : 25.4 MM  [1 INCH ] Tongue Thickness : 4.62 MM  [.182 INCH ] Wire Size (MMSQ) : 253 - 304 Wire Size (AWG) : 0 Wire Size (CMA) : 500000 - 600000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 25 Product Type Features Sealable : No Shape Description : RING-051 Stud Size : 1 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Weight per Piece (G) : 256.61

Configuration Features


  • Number of Holes : 2
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : Copper
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 27.31 MM  [1.075 INCH ]
  • Overall Product Length : 106.07 MM  [4.176 INCH ]
  • Stud Diameter : 25.4 MM  [1 INCH ]
  • Tongue Thickness : 4.62 MM  [.182 INCH ]
  • Wire Size (MMSQ) : 253 - 304
  • Wire Size (AWG) : 0
  • Wire Size (CMA) : 500000 - 600000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 25

Product Type Features


  • Sealable : No
  • Shape Description : RING-051
  • Stud Size : 1
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 322273
Product Name Ring Terminals & Spade Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123721-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Splices - 039779-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
PCB Terminals - 1-1627136-2 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details