TE Connectivity Ring Terminals & Spade Terminals 322257

Description
Body Features Ring & Spade Plating Material : Tin, Copper Weight per Piece (G) : 105.702 Configuration Features Number of Holes : 2 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Offset Terminal & Splice Type : Ring Tongue Dimensions Barrel Inside Diameter : 20.8 MM  [.819 INCH ] Ring & Spade Overall Length : 67.84 MM  [2.671 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 152 - 177 Wire Size (CMA) : 300000 - 380000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 25 Ring & Spade Packaging Method : Loose Piece Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : 3/8 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : RING-051 Support Style : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet
Description
Body Features Ring & Spade Plating Material : Tin, Copper Weight per Piece (G) : 105.702 Configuration Features Number of Holes : 2 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Offset Terminal & Splice Type : Ring Tongue Dimensions Barrel Inside Diameter : 20.8 MM  [.819 INCH ] Ring & Spade Overall Length : 67.84 MM  [2.671 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 152 - 177 Wire Size (CMA) : 300000 - 380000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 25 Ring & Spade Packaging Method : Loose Piece Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : 3/8 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : RING-051 Support Style : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 322257 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
322257
Ring Terminals & Spade Terminals 322257
Body Features Ring & Spade Plating Material : Tin, Copper Weight per Piece (G) : 105.702 Configuration Features Number of Holes : 2 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Offset Terminal & Splice Type : Ring Tongue Dimensions Barrel Inside Diameter : 20.8 MM  [.819 INCH ] Ring & Spade Overall Length : 67.84 MM  [2.671 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 152 - 177 Wire Size (CMA) : 300000 - 380000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 25 Ring & Spade Packaging Method : Loose Piece Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : 3/8 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : RING-051 Support Style : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Ring & Spade Plating Material : Tin, Copper
  • Weight per Piece (G) : 105.702

Configuration Features


  • Number of Holes : 2
  • Terminal Angle : Straight

Contact Features


  • Ring & Spade Terminal Orientation : Offset
  • Terminal & Splice Type : Ring Tongue

Dimensions


  • Barrel Inside Diameter : 20.8 MM  [.819 INCH ]
  • Ring & Spade Overall Length : 67.84 MM  [2.671 INCH ]
  • Stud Diameter : 9.53 MM  [.375 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 152 - 177
  • Wire Size (CMA) : 300000 - 380000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Quantity : 25
  • Ring & Spade Packaging Method : Loose Piece

Product Type Features


  • Insulated : No
  • Ring & Spade Barrel Type : Closed Barrel
  • Ring & Spade Stud Size : 3/8
  • Ring & Spade Wire/Cable Type : Regular Wire
  • Sealable : No
  • Shape Description : RING-051
  • Support Style : Insulation Support

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now
Terminals - Ring Connectors - 322257-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
322257-ND
Terminals - Ring Connectors 322257-ND
CONN RING CIRC 300-350MCM #3/8

CONN RING CIRC 300-350MCM #3/8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
322257
Terminals 322257
Terminals N/I-RING 193 #3/8

Terminals N/I-RING 193 #3/8

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 322257 322257-ND 322257
Product Name Ring Terminals & Spade Terminals Terminals - Ring Connectors Terminals
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627154-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 1-175194-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details