TE Connectivity Ring Connectors 322252

Description
Ring Terminal Connector 3/8 Stud Circular 250-300MCM (kcmil) Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Circular 250-300MCM (kcmil) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27138-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27138-ND
Ring Connectors A27138-ND
Ring Terminal Connector 3/8 Stud Circular 250-300MCM (kcmil) Crimp

Ring Terminal Connector 3/8 Stud Circular 250-300MCM (kcmil) Crimp

Buy Now Datasheet
Stud Size - Metric Amp - Te Connectivity - 15AC5521 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
15AC5521
Stud Size - Metric Amp - Te Connectivity 15AC5521
Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:-; Conductor Area CSA:152mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring Tongue; Diameter:0.375" RoHS Compliant: Yes

Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:-; Conductor Area CSA:152mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated; Connector Type:Ring Tongue; Diameter:0.375" RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 300Mcm; Stud Size - Metric Amp - Te Connectivity
66H6983
Terminal, Ring Tongue, 3/8", 300Mcm; Stud Size - Metric Amp - Te Connectivity 66H6983
TERMINAL, RING TONGUE, 3/8", 300MCM; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:-; Conductor Area CSA:152mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 300MCM; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:-; Conductor Area CSA:152mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Term,solis R 250-300Mcm 3/8 Amp - Te Connectivity - 43Y3054 - Newark, An Avnet Company
Chicago, IL, United States
Term,solis R 250-300Mcm 3/8 Amp - Te Connectivity
43Y3054
Term,solis R 250-300Mcm 3/8 Amp - Te Connectivity 43Y3054
TERM,SOLIS R 250-300MCM 3/8

TERM,SOLIS R 250-300MCM 3/8

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A27138-ND 15AC5521
Product Name Ring Connectors Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1375-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details