TE Connectivity Ring Terminals & Spade Terminals 322252

Description
Body Features Ring & Spade Plating Material : Copper, Tin Weight per Piece (G) : 6.256 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Offset Terminal & Splice Type : Ring Tongue Dimensions Barrel Inside Diameter : 19.13 MM  [.753 INCH ] Ring & Spade Overall Length : 66.09 MM  [2.602 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 127 - 152 Wire Size (AWG) : 4.7/0 - 5.5/0 Wire Size (CMA) : 231000 - 300000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 25 Ring & Spade Packaging Method : Box Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : 3/8 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : RING-051 Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet
Description
Body Features Ring & Spade Plating Material : Copper, Tin Weight per Piece (G) : 6.256 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Offset Terminal & Splice Type : Ring Tongue Dimensions Barrel Inside Diameter : 19.13 MM  [.753 INCH ] Ring & Spade Overall Length : 66.09 MM  [2.602 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 127 - 152 Wire Size (AWG) : 4.7/0 - 5.5/0 Wire Size (CMA) : 231000 - 300000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 25 Ring & Spade Packaging Method : Box Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : 3/8 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : RING-051 Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 322252 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
322252
Ring Terminals & Spade Terminals 322252
Body Features Ring & Spade Plating Material : Copper, Tin Weight per Piece (G) : 6.256 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Offset Terminal & Splice Type : Ring Tongue Dimensions Barrel Inside Diameter : 19.13 MM  [.753 INCH ] Ring & Spade Overall Length : 66.09 MM  [2.602 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 127 - 152 Wire Size (AWG) : 4.7/0 - 5.5/0 Wire Size (CMA) : 231000 - 300000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 25 Ring & Spade Packaging Method : Box Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : 3/8 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : RING-051 Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Ring & Spade Plating Material : Copper, Tin
  • Weight per Piece (G) : 6.256

Configuration Features


  • Number of Holes : 1
  • Terminal Angle : Straight

Contact Features


  • Ring & Spade Terminal Orientation : Offset
  • Terminal & Splice Type : Ring Tongue

Dimensions


  • Barrel Inside Diameter : 19.13 MM  [.753 INCH ]
  • Ring & Spade Overall Length : 66.09 MM  [2.602 INCH ]
  • Stud Diameter : 9.53 MM  [.375 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 127 - 152
  • Wire Size (AWG) : 4.7/0 - 5.5/0
  • Wire Size (CMA) : 231000 - 300000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Quantity : 25
  • Ring & Spade Packaging Method : Box

Product Type Features


  • Insulated : No
  • Ring & Spade Barrel Type : Closed Barrel
  • Ring & Spade Stud Size : 3/8
  • Ring & Spade Wire/Cable Type : Regular Wire
  • Sealable : No
  • Shape Description : RING-051
  • Support Style : Non - Insulation Support

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now
Terminals - Ring Connectors - A27138-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27138-ND
Terminals - Ring Connectors A27138-ND
CONN RING CIRC 250-300MCM #3/8

CONN RING CIRC 250-300MCM #3/8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
322252
Terminals 322252
Terminals TERMINAL

Terminals TERMINAL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 322252 A27138-ND 322252
Product Name Ring Terminals & Spade Terminals Terminals - Ring Connectors Terminals
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Connector Contacts - 1-163089-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Connector Contacts - 1-192007-9 - TE Connectivity
Specs
Features RoHS
View Details