TE Connectivity Ring Terminals 322224

Description
Body Features Terminal & Contact Weight (G) : 46.748 Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 12.8 MM  [.504 INCH ] Product Length : 68.78 MM  [2.708 INCH ] Stud Diameter : 15.88 MM  [.625 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 67 - 70 Wire Size (AWG) : 2/0 Wire Size (CMA) : 119500 - 150500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M16, 5/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 46.748 Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 12.8 MM  [.504 INCH ] Product Length : 68.78 MM  [2.708 INCH ] Stud Diameter : 15.88 MM  [.625 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 67 - 70 Wire Size (AWG) : 2/0 Wire Size (CMA) : 119500 - 150500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M16, 5/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 322224 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
322224
Ring Terminals 322224
Body Features Terminal & Contact Weight (G) : 46.748 Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 12.8 MM  [.504 INCH ] Product Length : 68.78 MM  [2.708 INCH ] Stud Diameter : 15.88 MM  [.625 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 67 - 70 Wire Size (AWG) : 2/0 Wire Size (CMA) : 119500 - 150500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M16, 5/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 46.748

Configuration Features


  • Number of Holes : 2

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 12.8 MM  [.504 INCH ]
  • Product Length : 68.78 MM  [2.708 INCH ]
  • Stud Diameter : 15.88 MM  [.625 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 67 - 70
  • Wire Size (AWG) : 2/0
  • Wire Size (CMA) : 119500 - 150500

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M16, 5/8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A27122-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27122-ND
Terminals - Ring Connectors A27122-ND
CONN RING CIRC 2/0AWG #5/8 CRIMP

CONN RING CIRC 2/0AWG #5/8 CRIMP

Buy Now Datasheet
Ring Terminals - 6805637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
6805637
Ring Terminals 6805637
TE Connectivity 322224 Ring Terminal

TE Connectivity 322224 Ring Terminal

Supplier's Site
Ring Terminals - 6805637P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
6805637P
Ring Terminals 6805637P
TE Connectivity 322224 Ring Terminal

TE Connectivity 322224 Ring Terminal

Supplier's Site
Ring Terminals - 1639987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1639987
Ring Terminals 1639987
TE Connectivity 322224 Ring Terminal

TE Connectivity 322224 Ring Terminal

Supplier's Site
Sheung Wan, Hong Kong
Terminals
322224
Terminals 322224
Terminals TERMINAL SOLIS R 2/0

Terminals TERMINAL SOLIS R 2/0

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 322224 A27122-ND 6805637 6805637P 322224
Product Name Ring Terminals Terminals - Ring Connectors Ring Terminals Ring Terminals Terminals
Material Tin Copper Copper; Copper Copper; Copper
Features RoHS RoHS RoHS; Insulated RoHS; Insulated
International 67 to 70 mm2 76.3 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 1-1377173-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Shielded Contacts - 110834-000 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 100504-233 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details