TE Connectivity Ring Terminals & Spade Terminals 321880-1

Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 16.13 MM  [.635 INCH ] Overall Product Length : 55.32 MM  [2.178 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 2.59 MM  [.102 INCH ] Wire Size (MMSQ) : 96.3 - 117 Wire Size (AWG) : 0000 Wire Size (CMA) : 190000 - 231000 Industry Standards UL Listed : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Product Type Features Sealable : No Stud Size : M12 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 343 DEGC  [649 DEGF ]
Request a Quote
Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 16.13 MM  [.635 INCH ] Overall Product Length : 55.32 MM  [2.178 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 2.59 MM  [.102 INCH ] Wire Size (MMSQ) : 96.3 - 117 Wire Size (AWG) : 0000 Wire Size (CMA) : 190000 - 231000 Industry Standards UL Listed : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Product Type Features Sealable : No Stud Size : M12 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 343 DEGC  [649 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 321880-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
321880-1
Ring Terminals & Spade Terminals 321880-1
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 16.13 MM  [.635 INCH ] Overall Product Length : 55.32 MM  [2.178 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 2.59 MM  [.102 INCH ] Wire Size (MMSQ) : 96.3 - 117 Wire Size (AWG) : 0000 Wire Size (CMA) : 190000 - 231000 Industry Standards UL Listed : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Product Type Features Sealable : No Stud Size : M12 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 343 DEGC  [649 DEGF ]

Configuration Features


  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : None
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel

Dimensions


  • Barrel Inside Diameter : 16.13 MM  [.635 INCH ]
  • Overall Product Length : 55.32 MM  [2.178 INCH ]
  • Stud Diameter : 13.08 MM  [.515 INCH ]
  • Tongue Thickness : 2.59 MM  [.102 INCH ]
  • Wire Size (MMSQ) : 96.3 - 117
  • Wire Size (AWG) : 0000
  • Wire Size (CMA) : 190000 - 231000

Industry Standards


  • UL Listed : No

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Sealable : No
  • Stud Size : M12
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 343 DEGC  [649 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 321880-1
Product Name Ring Terminals & Spade Terminals
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Ring Terminals - 1-1377173-4 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
3 suppliers
Connector Contacts - 1-175196-3 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details