TE Connectivity Ring Terminals 321875

Description
Body Features Terminal & Contact Weight (G) : 23.902 Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.35 MM  [.565 INCH ] Product Length : 53.64 MM  [2.112 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 80 - 95 Wire Size (AWG) : 3/0 Wire Size (CMA) : 150500 - 190000 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 23.902 Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.35 MM  [.565 INCH ] Product Length : 53.64 MM  [2.112 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 80 - 95 Wire Size (AWG) : 3/0 Wire Size (CMA) : 150500 - 190000 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 321875 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
321875
Ring Terminals 321875
Body Features Terminal & Contact Weight (G) : 23.902 Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 14.35 MM  [.565 INCH ] Product Length : 53.64 MM  [2.112 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 80 - 95 Wire Size (AWG) : 3/0 Wire Size (CMA) : 150500 - 190000 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 23.902

Configuration Features


  • Number of Holes : 2

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 14.35 MM  [.565 INCH ]
  • Product Length : 53.64 MM  [2.112 INCH ]
  • Stud Diameter : 9.53 MM  [.375 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 80 - 95
  • Wire Size (AWG) : 3/0
  • Wire Size (CMA) : 150500 - 190000

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 3/8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
TERMINAL,SOLIS R 3/0 3/8 - 321875 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,SOLIS R 3/0 3/8
321875
TERMINAL,SOLIS R 3/0 3/8 321875
TERMINAL,SOLIS R 3/0 3/8

TERMINAL,SOLIS R 3/0 3/8

Buy Now
Terminals - Ring Connectors - A27124-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27124-ND
Terminals - Ring Connectors A27124-ND
CONN RING CIRC 3/0AWG #3/8 CRIMP

CONN RING CIRC 3/0AWG #3/8 CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 321875 321875 A27124-ND
Product Name Ring Terminals TERMINAL,SOLIS R 3/0 3/8 Terminals - Ring Connectors
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104505-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-175196-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Ring Terminals - 1-1627171-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 21 AWG
View Details