TE Connectivity Ring Connectors 321873

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27120-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27120-ND
Ring Connectors A27120-ND
Ring Terminal Connector 1/2 Stud Circular 2/0 AWG Crimp

Ring Terminal Connector 1/2 Stud Circular 2/0 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/2
Chicago, IL, United States
Terminal, Ring Tongue, 1/2", 2/0Awg; Stud Size - Metric Amp - Te Connectivity
94AC6827
Terminal, Ring Tongue, 1/2", 2/0Awg; Stud Size - Metric Amp - Te Connectivity 94AC6827
TERMINAL, RING TONGUE, 1/2", 2/0AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:00AWG; Conductor Area CSA:76.3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2", 2/0AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:00AWG; Conductor Area CSA:76.3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Stud Size - Metric Amp - Te Connectivity - 28AC8625 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
28AC8625
Stud Size - Metric Amp - Te Connectivity 28AC8625
Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:00AWG; Conductor Area CSA:70mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:00AWG; Conductor Area CSA:70mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 321873 A27120-ND 94AC6827
Product Name Ring Connectors Terminal, Ring Tongue, 1/2", 2/0Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products