TE Connectivity Ring Terminals 321871-2

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 12.8 MM  [.504 INCH ] Product Length : 47.93 MM  [1.96 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 2.03 MM  [.08 INCH ] Wire Size (MMSQ) : 60.6 - 76.3 Wire Size (AWG) : 2/0 Wire Size (CMA) : 119500 - 150500 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 12.8 MM  [.504 INCH ] Product Length : 47.93 MM  [1.96 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 2.03 MM  [.08 INCH ] Wire Size (MMSQ) : 60.6 - 76.3 Wire Size (AWG) : 2/0 Wire Size (CMA) : 119500 - 150500 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 321871-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
321871-2
Ring Terminals 321871-2
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 12.8 MM  [.504 INCH ] Product Length : 47.93 MM  [1.96 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 2.03 MM  [.08 INCH ] Wire Size (MMSQ) : 60.6 - 76.3 Wire Size (AWG) : 2/0 Wire Size (CMA) : 119500 - 150500 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel

Dimensions


  • Barrel Inside Diameter : 12.8 MM  [.504 INCH ]
  • Product Length : 47.93 MM  [1.96 INCH ]
  • Stud Diameter : 9.91 MM  [.39 INCH ]
  • Tongue Thickness : 2.03 MM  [.08 INCH ]
  • Wire Size (MMSQ) : 60.6 - 76.3
  • Wire Size (AWG) : 2/0
  • Wire Size (CMA) : 119500 - 150500

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 3/8
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
321871-2
Terminals 321871-2
Terminals STRATO-THERM, HR 2/0 3/8 NIPL

Terminals STRATO-THERM, HR 2/0 3/8 NIPL

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 321871-2 321871-2
Product Name Ring Terminals Terminals
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104505-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-175216-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Magnet Wire Terminals - 1-1601061-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 34 AWG
View Details
2 suppliers