TE Connectivity Ring Connectors 321869

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - 321869-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
321869-ND
Ring Connectors 321869-ND
Ring Terminal Connector 1/4 Stud Circular 2/0 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 2/0 AWG Crimp

Buy Now Datasheet
Ring Tongue Terminal, 1/4
Chicago, IL, United States
Ring Tongue Terminal, 1/4", 2/0Awg; Stud Size - Metric Amp - Te Connectivity
68AH8684
Ring Tongue Terminal, 1/4", 2/0Awg; Stud Size - Metric Amp - Te Connectivity 68AH8684
RING TONGUE TERMINAL, 1/4", 2/0AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:00AWG; Conductor Area CSA:76.3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

RING TONGUE TERMINAL, 1/4", 2/0AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:00AWG; Conductor Area CSA:76.3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
321869 Rohs Compliant Amp - Te Connectivity - 96AC6261 - Newark, An Avnet Company
Chicago, IL, United States
321869 Rohs Compliant Amp - Te Connectivity
96AC6261
321869 Rohs Compliant Amp - Te Connectivity 96AC6261
321869 ROHS COMPLIANT: YES

321869 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 321869 321869-ND 68AH8684 96AC6261
Product Name Ring Connectors Ring Tongue Terminal, 1/4", 2/0Awg; Stud Size - Metric Amp - Te Connectivity 321869 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data