TE Connectivity Ring Connectors 321868

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27109-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27109-ND
Ring Connectors A27109-ND
Ring Terminal Connector 3/8 Stud Circular 1/0 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 1/0 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, M10, 1/0 Awg; Stud Size - Metric Amp - Te Connectivity - 28AC8623 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M10, 1/0 Awg; Stud Size - Metric Amp - Te Connectivity
28AC8623
Terminal, Ring Tongue, M10, 1/0 Awg; Stud Size - Metric Amp - Te Connectivity 28AC8623
TERMINAL, RING TONGUE, M10, 1/0 AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0AWG; Conductor Area CSA:60mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M10, 1/0 AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0AWG; Conductor Area CSA:60mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, M10, 1/0 Awg; Stud Size - Metric Amp - Te Connectivity - 66H6974 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M10, 1/0 Awg; Stud Size - Metric Amp - Te Connectivity
66H6974
Terminal, Ring Tongue, M10, 1/0 Awg; Stud Size - Metric Amp - Te Connectivity 66H6974
TERMINAL, RING TONGUE, M10, 1/0 AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0AWG; Conductor Area CSA:60mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M10, 1/0 AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0AWG; Conductor Area CSA:60mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 321868 A27109-ND 28AC8623
Product Name Ring Connectors Terminal, Ring Tongue, M10, 1/0 Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data