TE Connectivity Ring Connectors 321867

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27107-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27107-ND
Ring Connectors A27107-ND
Ring Terminal Connector 5/16 Stud Circular 1/0 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 1/0 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 0Awg; Stud Size - Metric Amp - Te Connectivity
26Y5262
Terminal, Ring Tongue, 5/16", 0Awg; Stud Size - Metric Amp - Te Connectivity 26Y5262
TERMINAL, RING TONGUE, 5/16", 0AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:0AWG; Conductor Area CSA:60.6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 0AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:0AWG; Conductor Area CSA:60.6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 0Awg; Stud Size - Metric Amp - Te Connectivity
26AC7011
Terminal, Ring Tongue, 5/16", 0Awg; Stud Size - Metric Amp - Te Connectivity 26AC7011
TERMINAL, RING TONGUE, 5/16", 0AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:0AWG; Conductor Area CSA:60.6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 0AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:0AWG; Conductor Area CSA:60.6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal Solis Ring 1/0 5/16 Amp - Te Connectivity - 44W8816 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Solis Ring 1/0 5/16 Amp - Te Connectivity
44W8816
Terminal Solis Ring 1/0 5/16 Amp - Te Connectivity 44W8816
TERMINAL SOLIS RING 1/0 5/16

TERMINAL SOLIS RING 1/0 5/16

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 321867 A27107-ND 26Y5262 44W8816
Product Name Ring Connectors Terminal, Ring Tongue, 5/16", 0Awg; Stud Size - Metric Amp - Te Connectivity Terminal Solis Ring 1/0 5/16 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products