TE Connectivity Ring Connectors 321828

Description
Ring Terminal Connector 10 Stud D-Shaped 12-14 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud D-Shaped 12-14 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27033-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27033-ND
Ring Connectors A27033-ND
Ring Terminal Connector 10 Stud D-Shaped 12-14 AWG Crimp

Ring Terminal Connector 10 Stud D-Shaped 12-14 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity - 66H6973 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity
66H6973
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity 66H6973
TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#10 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:#10 RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity - 26AC7010 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity
26AC7010
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity 26AC7010
TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#10 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:#10 RoHS Compliant: Yes

Supplier's Site
Terminal,solis R 14-12 10 Rohs Compliant Amp - Te Connectivity - 42AJ2944 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 14-12 10 Rohs Compliant Amp - Te Connectivity
42AJ2944
Terminal,solis R 14-12 10 Rohs Compliant Amp - Te Connectivity 42AJ2944
TERMINAL,SOLIS R 14-12 10 ROHS COMPLIANT: YES

TERMINAL,SOLIS R 14-12 10 ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, #10, 12Awg Rohs Compliant Amp - Te Connectivity - 74AJ9962 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 12Awg Rohs Compliant Amp - Te Connectivity
74AJ9962
Terminal, Ring Tongue, #10, 12Awg Rohs Compliant Amp - Te Connectivity 74AJ9962
TERMINAL, RING TONGUE, #10, 12AWG ROHS COMPLIANT: YES

TERMINAL, RING TONGUE, #10, 12AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27033-ND 321828 66H6973 42AJ2944
Product Name Ring Connectors Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity Terminal,solis R 14-12 10 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm BNC Straight Plug - 111128 - PIC Wire & Cable
Specs
Geometry Straight
View Details