TE Connectivity Splices 321688

Description
Body Features Insulation Material : Vinyl Terminal & Contact Weight : 1.68 G  [.059 OZ ] Configuration Features Splice Capacity : 1 Contact Features Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Product Length : 53.16 MM  [2.093 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Wire Size (MMSQ) : .33 - 6 Wire Size (AWG) : 22 - 10 Housing Features Housing Material : PVC Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Vinyl Terminal & Contact Weight : 1.68 G  [.059 OZ ] Configuration Features Splice Capacity : 1 Contact Features Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Product Length : 53.16 MM  [2.093 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Wire Size (MMSQ) : .33 - 6 Wire Size (AWG) : 22 - 10 Housing Features Housing Material : PVC Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 321688 - TE Connectivity
Berwyn, PA, United States
Splices
321688
Splices 321688
Body Features Insulation Material : Vinyl Terminal & Contact Weight : 1.68 G  [.059 OZ ] Configuration Features Splice Capacity : 1 Contact Features Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Product Length : 53.16 MM  [2.093 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Wire Size (MMSQ) : .33 - 6 Wire Size (AWG) : 22 - 10 Housing Features Housing Material : PVC Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Vinyl
  • Terminal & Contact Weight : 1.68 G  [.059 OZ ]

Configuration Features


  • Splice Capacity : 1

Contact Features


  • Contact Base Material : Brass
  • Terminal Plating Material : Tin

Dimensions


  • Product Length : 53.16 MM  [2.093 INCH ]
  • Terminal Material Thickness : .81 MM  [.032 INCH ]
  • Wire Size (MMSQ) : .33 - 6
  • Wire Size (AWG) : 22 - 10

Housing Features


  • Housing Material : PVC

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
RECEPT, FASTON SPLICE 22-10 - 321688 - Heilind Electronics, Inc.
Wilmington, MA, United States
RECEPT, FASTON SPLICE 22-10
321688
RECEPT, FASTON SPLICE 22-10 321688
RECEPT, FASTON SPLICE 22-10

RECEPT, FASTON SPLICE 22-10

Buy Now

Technical Specifications

  TE Connectivity Heilind Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 321688 321688
Product Name Splices RECEPT, FASTON SPLICE 22-10
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-192004-4 - TE Connectivity
Specs
Features RoHS
View Details
Rings & Spades - 1-1627032-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Pre-Tin, Brass
Features RoHS
View Details
Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details