TE Connectivity Ring Connectors 321576

Description
Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp, Flag
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp, Flag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27181-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27181-ND
Ring Connectors A27181-ND
Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp, Flag

Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp, Flag

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Amp - Te Connectivity - 67C1531 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Amp - Te Connectivity
67C1531
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Amp - Te Connectivity 67C1531
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Term,solis, Flag, R, 6, 1/4 Amp - Te Connectivity - 42AJ2937 - Newark, An Avnet Company
Chicago, IL, United States
Term,solis, Flag, R, 6, 1/4 Amp - Te Connectivity
42AJ2937
Term,solis, Flag, R, 6, 1/4 Amp - Te Connectivity 42AJ2937
TERM,SOLIS, FLAG, R, 6, 1/4

TERM,SOLIS, FLAG, R, 6, 1/4

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27181-ND 321576 67C1531 42AJ2937
Product Name Ring Connectors Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Amp - Te Connectivity Term,solis, Flag, R, 6, 1/4 Amp - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-102-857-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details