TE Connectivity Ring Connectors 321518

Description
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A28193-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28193-ND
Ring Connectors A28193-ND
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Amp - Te Connectivity - 13H1139 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Amp - Te Connectivity
13H1139
Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Amp - Te Connectivity 13H1139
TERMINAL, RING TONGUE, #10, CRIMP YELLOW; Stud Size - Metric:-; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:PLASTI-GRIP Series; Insulator Colour:Black, Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP YELLOW; Stud Size - Metric:-; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:PLASTI-GRIP Series; Insulator Colour:Black, Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site
Ring Connectors - 321518 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
321518
Ring Connectors 321518
CONN RING CIRC 14-16AWG #10

CONN RING CIRC 14-16AWG #10

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A28193-ND 13H1139 321518
Product Name Ring Connectors Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Amp - Te Connectivity Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data