TE Connectivity Ring Terminals 321298

Description
Body Features Terminal & Contact Weight (G) : 4.996 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.89 MM  [.231 INCH ] Product Length : 29.67 MM  [1.166 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 10.5 - 16.8 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 4.996 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.89 MM  [.231 INCH ] Product Length : 29.67 MM  [1.166 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 10.5 - 16.8 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 321298 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
321298
Ring Terminals 321298
Body Features Terminal & Contact Weight (G) : 4.996 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.89 MM  [.231 INCH ] Product Length : 29.67 MM  [1.166 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 10.5 - 16.8 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 4.996

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 5.89 MM  [.231 INCH ]
  • Product Length : 29.67 MM  [1.166 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 10.5 - 16.8
  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 20800 - 33100

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Ring Terminals - 7105420P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7105420P
Ring Terminals 7105420P
TE Connectivity 321298 Ring Terminal

TE Connectivity 321298 Ring Terminal

Supplier's Site
Ring Terminals - 1903850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1903850
Ring Terminals 1903850
TE Connectivity 321298 Ring Terminal

TE Connectivity 321298 Ring Terminal

Supplier's Site
Terminals - Ring Connectors - A27070-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27070-ND
Terminals - Ring Connectors A27070-ND
CONN RING CIRC 6AWG #10 CRIMP

CONN RING CIRC 6AWG #10 CRIMP

Buy Now Datasheet
TERMINAL,SOLIS R 6 10 - 321298 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,SOLIS R 6 10
321298
TERMINAL,SOLIS R 6 10 321298
TERMINAL,SOLIS R 6 10

TERMINAL,SOLIS R 6 10

Buy Now
Sheung Wan, Hong Kong
Terminals
321298
Terminals 321298
Terminals RING TERM 6AWG 10

Terminals RING TERM 6AWG 10

Buy Now Datasheet
TERMINAL, RING ROUNGE, SOLISTRAND, 6, 10, STRAIGHT, CLOSED BARREL - 70085052 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL, RING ROUNGE, SOLISTRAND, 6, 10, STRAIGHT, CLOSED BARREL
70085052
TERMINAL, RING ROUNGE, SOLISTRAND, 6, 10, STRAIGHT, CLOSED BARREL 70085052
TERMINAL, RING ROUNGE, SOLISTRAND, 6, 10, STRAIGHT, CLOSED BARREL

TERMINAL, RING ROUNGE, SOLISTRAND, 6, 10, STRAIGHT, CLOSED BARREL

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 321298 7105420P 1903850 A27070-ND 321298 321298 70085052
Product Name Ring Terminals Ring Terminals Ring Terminals Terminals - Ring Connectors TERMINAL,SOLIS R 6 10 Terminals TERMINAL, RING ROUNGE, SOLISTRAND, 6, 10, STRAIGHT, CLOSED BARREL
Material Tin Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Power Contacts - 1-1766663-0 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-175195-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details