4AWG Copper Right Angle Flag Terminal, Tin Plated, 26.62mm Product overview: 321275 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-321275 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Ring Connectors
Features: Brazed Seam, Serrated Termination
Termination: Crimp, Flag
Package: Bulk
Terminal Type: Circular
Thickness: 0.048" (1.22mm)
Length - Overall: 1.048" (26.62mm)
Insulation: Non-Insulated
Mounting Type: Free Hanging (In-Line), Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Electronic Component
Ring Terminal Connector 1/4 Stud Circular 4 AWG Crimp, Flag
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:4AWG; Conductor Area CSA:21mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-321275 | 321275 | A27184-ND | 26C1602 | |
| Product Name | Electronic Connector | Connectors, Interconnects Terminals Ring Connectors | Ring Connectors | Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Amp - Te Connectivity | |
| Gender | Female / Jack |