Ring Terminal Connector 5/16 Stud Circular 4/0 AWG Crimp
Copper Crimp Terminal, 0-4 AWG, 5/16" Stud, Tin Plated Product overview: 321271 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-321271 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Ring Connectors
Series: Solistrand
Package: Bulk
Terminal Type: Circular
Thickness: 0.102" (2.59mm)
Length - Overall: 2.537" (64.44mm)
Stud/Tab Size: 5/16 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
TERMINAL,SOLIS R 4/0 5/16 ROHS COMPLIANT: YES
TERMINAL,SOLIS R 4/0 5/16
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27130-ND | 392-321271 | 321271 | 66H6970 | |
| Product Name | Ring Connectors | Electronic Connector | Connectors, Interconnects Terminals Ring Connectors | Terminal,solis R 4/0 5/16 Rohs Compliant Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |