TE Connectivity Ring Connectors 321265

Description
Ring Terminal Connector 3/8 Stud Circular 4/0 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Circular 4/0 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 321265-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
321265-ND
Ring Connectors 321265-ND
Ring Terminal Connector 3/8 Stud Circular 4/0 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 4/0 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Terminal, Ring Tongue, Bent 90 Degree, 3/8, Crimp; Stud Size - Metric Amp - Te Connectivity - 01H8145 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, Bent 90 Degree, 3/8, Crimp; Stud Size - Metric Amp - Te Connectivity
01H8145
Terminal, Ring Tongue, Bent 90 Degree, 3/8, Crimp; Stud Size - Metric Amp - Te Connectivity 01H8145
TERMINAL, RING TONGUE, BENT 90 DEGREE, 3/8, CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0000AWG; Conductor Area CSA:125mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Contact Material:Copper RoHS Compliant: Yes

TERMINAL, RING TONGUE, BENT 90 DEGREE, 3/8, CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0000AWG; Conductor Area CSA:125mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 321265-ND 321265 01H8145
Product Name Ring Connectors Terminal, Ring Tongue, Bent 90 Degree, 3/8, Crimp; Stud Size - Metric Amp - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details