TE Connectivity Splice Connectors 321198

Description
TE Connectivity 321198 Splice Connector
Request a Quote Datasheet
Description
TE Connectivity 321198 Splice Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connectors - 6691908P - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
6691908P
Splice Connectors 6691908P
TE Connectivity 321198 Splice Connector

TE Connectivity 321198 Splice Connector

Supplier's Site
Splice Connectors - 1613999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
1613999
Splice Connectors 1613999
TE Connectivity 321198 Splice Connector

TE Connectivity 321198 Splice Connector

Supplier's Site
Splice Connectors - 6691908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
6691908
Splice Connectors 6691908
TE Connectivity 321198 Splice Connector

TE Connectivity 321198 Splice Connector

Supplier's Site
Wire Splice Connectors - A09010-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
A09010-ND
Wire Splice Connectors A09010-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 22-26 AWG

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 22-26 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Sheung Wan, Hong Kong
Terminals
321198
Terminals 321198
Terminals 26-22AWG BUTT SPLICE

Terminals 26-22AWG BUTT SPLICE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6691908P A09010-ND 321198 321198
Product Name Splice Connectors Wire Splice Connectors Terminals
Contact Size (AWG) 26 AWG 22 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC 90° Plug - 150509 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details