TE Connectivity Ring Connectors 321066

Description
Ring Terminal Connector 3/8 Stud Circular 1/0 AWG Crimp, Flag
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Circular 1/0 AWG Crimp, Flag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A136965-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A136965-ND
Ring Connectors A136965-ND
Ring Terminal Connector 3/8 Stud Circular 1/0 AWG Crimp, Flag

Ring Terminal Connector 3/8 Stud Circular 1/0 AWG Crimp, Flag

Buy Now Datasheet
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 1/0Awg; Stud Size - Metric Amp - Te Connectivity
73C4340
Terminal, Ring Tongue, 3/8", 1/0Awg; Stud Size - Metric Amp - Te Connectivity 73C4340
TERMINAL, RING TONGUE, 3/8", 1/0AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0AWG; Conductor Area CSA:60.6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 1/0AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0AWG; Conductor Area CSA:60.6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A136965-ND 73C4340
Product Name Ring Connectors Terminal, Ring Tongue, 3/8", 1/0Awg; Stud Size - Metric Amp - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data