2AWG Copper Ring Terminal, Tin Plated, M8 Stud, Right Angle Product overview: 321064 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-321064 can be used for catalog matching and distributor lookup.
Ring Terminal Connector 5/16 Stud Circular 2 AWG Crimp, Flag
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Ring Connectors
Termination: Crimp, Flag
Package: Bulk
Terminal Type: Circular
Thickness: 0.057" (1.45mm)
Length - Overall: 1.437" (36.50mm)
Insulation: Non-Insulated
Mounting Type: Free Hanging (In-Line), Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active
TERMINAL,SOLIS FLAG R 2 5/16 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-321064 | A27188-ND | 321064 | 89T4475 | |
| Product Name | Electronic Connector | Ring Connectors | Connectors, Interconnects Terminals Ring Connectors | Terminal,solis Flag R 2 5/16 Rohs Compliant Amp - Te Connectivity | |
| Gender | Female / Jack |