TE Connectivity Ring Terminals 321064

Description
Body Features Terminal & Contact Weight (G) : 13.172 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 9.07 MM  [.357 INCH ] Product Length : 36.5 MM  [1.437 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 26.7 - 42.4 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 13.172 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 9.07 MM  [.357 INCH ] Product Length : 36.5 MM  [1.437 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 26.7 - 42.4 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 321064 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
321064
Ring Terminals 321064
Body Features Terminal & Contact Weight (G) : 13.172 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 9.07 MM  [.357 INCH ] Product Length : 36.5 MM  [1.437 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 26.7 - 42.4 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 13.172

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Flag
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 9.07 MM  [.357 INCH ]
  • Product Length : 36.5 MM  [1.437 INCH ]
  • Stud Diameter : 8.33 MM  [.328 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 26.7 - 42.4
  • Wire Size (AWG) : 2
  • Wire Size (CMA) : 52600 - 83700

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M8, 5/16
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A27188-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27188-ND
Terminals - Ring Connectors A27188-ND
CONN RING CIRC 2AWG #5/16 CRIMP

CONN RING CIRC 2AWG #5/16 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
321064
Terminals 321064
Terminals N/I-RING 02AWG #5/16 M8+

Terminals N/I-RING 02AWG #5/16 M8+

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 321064 A27188-ND 321064
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 1-1377173-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details
Connector Contacts - 1-104479-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - A117815CT-ND - DigiKey
Specs
Terminal Type Standard
Material Copper Alloy
Features RoHS
View Details
2 suppliers