TE Connectivity Ring Terminals 321056

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.69 MM  [.224 INCH ] Product Length : 30.48 MM  [1.2 INCH ] Stud Diameter : 7.92 MM  [.312 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 10.5 - 16.8 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.69 MM  [.224 INCH ] Product Length : 30.48 MM  [1.2 INCH ] Stud Diameter : 7.92 MM  [.312 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 10.5 - 16.8 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 321056 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
321056
Ring Terminals 321056
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.69 MM  [.224 INCH ] Product Length : 30.48 MM  [1.2 INCH ] Stud Diameter : 7.92 MM  [.312 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 10.5 - 16.8 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Flag
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 5.69 MM  [.224 INCH ]
  • Product Length : 30.48 MM  [1.2 INCH ]
  • Stud Diameter : 7.92 MM  [.312 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 10.5 - 16.8
  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 20800 - 33100

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M8, 5/16
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - PB1281-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
PB1281-ND
Terminals - Ring Connectors PB1281-ND
CONN RING CIRC 6AWG #5/16 CRIMP

CONN RING CIRC 6AWG #5/16 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
321056
Terminals 321056
Terminals FLAG RING 6

Terminals FLAG RING 6

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 321056 PB1281-ND 321056
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1659246-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 118438-1 - TE Connectivity
Specs
Features RoHS
View Details
Magnet Wire Terminals - 1-1601061-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 34 AWG
View Details
2 suppliers