TE Connectivity Ring Connectors 321045

Description
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0889-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0889-ND
Ring Connectors A0889-ND
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
300V Electronic Connector
392-321045
300V Electronic Connector 392-321045
Ring Terminal 14-16AWG Copper Tin Blue Insulated Crimp 300V Product overview: 321045 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-321045 can be used for catalog matching and distributor lookup.

Ring Terminal 14-16AWG Copper Tin Blue Insulated Crimp 300V Product overview: 321045 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-321045 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, M6, Crimp; Stud Size - Metric Amp - Te Connectivity - 97F9890 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M6, Crimp; Stud Size - Metric Amp - Te Connectivity
97F9890
Terminal, Ring Tongue, M6, Crimp; Stud Size - Metric Amp - Te Connectivity 97F9890
TERMINAL, RING TONGUE, M6, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, M6, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, Pidg, 0.25In, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity - 25C5699 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, Pidg, 0.25In, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity
25C5699
Terminal, Ring Tongue, Pidg, 0.25In, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity 25C5699
TERMINAL, RING TONGUE, PIDG, 0.25IN, CRIMP, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, PIDG, 0.25IN, CRIMP, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, Pidg, 0.25In, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity - 28AC8613 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, Pidg, 0.25In, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity
28AC8613
Terminal, Ring Tongue, Pidg, 0.25In, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity 28AC8613
TERMINAL, RING TONGUE, PIDG, 0.25IN, CRIMP, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, PIDG, 0.25IN, CRIMP, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0889-ND 392-321045 321045 97F9890
Product Name Ring Connectors 300V Electronic Connector Terminal, Ring Tongue, M6, Crimp; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products