TE Connectivity Ring Connectors 320754

Description
Ring Terminal Connector 5/8 Stud Circular 2 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/8 Stud Circular 2 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27103-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27103-ND
Ring Connectors A27103-ND
Ring Terminal Connector 5/8 Stud Circular 2 AWG Crimp

Ring Terminal Connector 5/8 Stud Circular 2 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 5/8
Chicago, IL, United States
Terminal, Ring Tongue, 5/8", 2Awg; Stud Size - Metric Amp - Te Connectivity
73J8611
Terminal, Ring Tongue, 5/8", 2Awg; Stud Size - Metric Amp - Te Connectivity 73J8611
TERMINAL, RING TONGUE, 5/8", 2AWG; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/8", 2AWG; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal,solis R 2 5/8 Amp - Te Connectivity - 13P0230 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 2 5/8 Amp - Te Connectivity
13P0230
Terminal,solis R 2 5/8 Amp - Te Connectivity 13P0230
TERMINAL,SOLIS R 2 5/8

TERMINAL,SOLIS R 2 5/8

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27103-ND 73J8611 13P0230
Product Name Ring Connectors Terminal, Ring Tongue, 5/8", 2Awg; Stud Size - Metric Amp - Te Connectivity Terminal,solis R 2 5/8 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data