TE Connectivity Ring Connectors 320748

Description
Ring Terminal Connector 3/4 Stud Circular 1/0 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3/4 Stud Circular 1/0 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27114-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27114-ND
Ring Connectors A27114-ND
Ring Terminal Connector 3/4 Stud Circular 1/0 AWG Crimp

Ring Terminal Connector 3/4 Stud Circular 1/0 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 3/4
Chicago, IL, United States
Terminal, Ring Tongue, 3/4", 1/0Awg; Stud Size - Metric Amp - Te Connectivity
66H6965
Terminal, Ring Tongue, 3/4", 1/0Awg; Stud Size - Metric Amp - Te Connectivity 66H6965
TERMINAL, RING TONGUE, 3/4", 1/0AWG; Stud Size - Metric:M18; Stud Size - Imperial:3/4"; Wire Size AWG Max:0AWG; Conductor Area CSA:60.6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/4", 1/0AWG; Stud Size - Metric:M18; Stud Size - Imperial:3/4"; Wire Size AWG Max:0AWG; Conductor Area CSA:60.6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A27114-ND 66H6965
Product Name Ring Connectors Terminal, Ring Tongue, 3/4", 1/0Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data