TE Connectivity Ring Connectors 320741

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27100-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27100-ND
Ring Connectors A27100-ND
Ring Terminal Connector 7/16 Stud Circular 2 AWG Crimp

Ring Terminal Connector 7/16 Stud Circular 2 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 7/16
Chicago, IL, United States
Terminal, Ring Tongue, 7/16", 2Awg; Stud Size - Metric Amp - Te Connectivity
94AC6826
Terminal, Ring Tongue, 7/16", 2Awg; Stud Size - Metric Amp - Te Connectivity 94AC6826
TERMINAL, RING TONGUE, 7/16", 2AWG; Stud Size - Metric:M11; Stud Size - Imperial:7/16"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 7/16", 2AWG; Stud Size - Metric:M11; Stud Size - Imperial:7/16"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 320741 A27100-ND 94AC6826
Product Name Ring Connectors Terminal, Ring Tongue, 7/16", 2Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data