TE Connectivity Ring Connectors 320574

Description
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27259-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27259-ND
Ring Connectors A27259-ND
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity - 66H6957 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity
66H6957
Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity 66H6957
TERMINAL, RING TONGUE, #10, CRIMP, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, #10, 14Awg, Blu; Stud Size - Metric Amp - Te Connectivity - 18AH0248 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 14Awg, Blu; Stud Size - Metric Amp - Te Connectivity
18AH0248
Terminal, Ring Tongue, #10, 14Awg, Blu; Stud Size - Metric Amp - Te Connectivity 18AH0248
TERMINAL, RING TONGUE, #10, 14AWG, BLU; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm2; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide); RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 14AWG, BLU; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm2; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27259-ND 320574 66H6957
Product Name Ring Connectors Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data