Ring Terminal, 10-12AWG, Copper/Tin, Insulated, 300V Product overview: 320569 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-320569 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1128110-320569
Packaging: Bulk
Mounting Style: Free Hanging (In-Line)
Color: Yellow
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 10-12 AWG
Contact Material: Copper
Material - Insulation: Polyamide (PA), Nylon
Terminal Type: Circular
Thickness: 0.040" (1.02mm)
Width - Outer Edges: 0.531" (13.49mm)
Length - Overall: 1.322" (33.58mm)
Insulation: Insulated
Insulation Diameter: 0.150" ~ 0.230" (3.81mm ~ 5.84mm)
Stud/Tab Size: 1/4 Stud
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
CRIMP TERMINAL, RING, 6MM, YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide); SVHC:No RoHS Compliant: Yes
TERMINAL,PIDG R 12-10 1/4
CONN RING CIRC 10-12AWG #1/4
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 320569 | 392-320569 | 1128110-320569 | A27288-ND | 66H6953 | 42AJ2889 | 320569 |
| Product Name | 300V Electronic Connector | Terminals - 320569 | Ring Connectors | Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity | Terminal,pidg R 12-10 1/4 Amp - Te Connectivity | Ring Connectors | |
| Gender | Female / Jack |