TE Connectivity Knife Disconnects 320566

Description
Body Features Body Plating Material : Tin Insulation Material : Nylon Dimensions Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (KCMIL) : 2.05 - 5.18 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Blue Packaging Features Packaging Method : Loose Piece Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Body Plating Material : Tin Insulation Material : Nylon Dimensions Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (KCMIL) : 2.05 - 5.18 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Blue Packaging Features Packaging Method : Loose Piece Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knife Disconnects - 320566 - TE Connectivity
Berwyn, PA, United States
Knife Disconnects
320566
Knife Disconnects 320566
Body Features Body Plating Material : Tin Insulation Material : Nylon Dimensions Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (KCMIL) : 2.05 - 5.18 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Blue Packaging Features Packaging Method : Loose Piece Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Body Plating Material : Tin
  • Insulation Material : Nylon

Dimensions


  • Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62
  • Wire Size (AWG) : 16 - 14
  • Wire Size (KCMIL) : 2.05 - 5.18

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Barrel Color : Blue

Packaging Features


  • Packaging Method : Loose Piece

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Knife Connectors - A27474-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Knife Connectors
A27474-ND
Terminals - Knife Connectors A27474-ND
CONN KNIFE TERM 14-16 AWG BLUE

CONN KNIFE TERM 14-16 AWG BLUE

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
320566
Terminals 320566
Terminals KNIFE DISC 16-14 AWG

Terminals KNIFE DISC 16-14 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 320566 A27474-ND 320566
Product Name Knife Disconnects Terminals - Knife Connectors Terminals
Features RoHS; Insulated RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 109452-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers
Quick Disconnects - 1-1627099-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 104506-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 0641-2-1631L - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details