TE Connectivity Splices 320559

Description
Body Features Insulation Material : Nylon Primary Product Color : Red - Translucent Splice Features : Serrated Terminal & Contact Weight : 1.48 G  [.053 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ] Product Length : 32.13 MM  [1.265 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Primary Product Color : Red - Translucent Splice Features : Serrated Terminal & Contact Weight : 1.48 G  [.053 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ] Product Length : 32.13 MM  [1.265 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 320559 - TE Connectivity
Berwyn, PA, United States
Splices
320559
Splices 320559
Body Features Insulation Material : Nylon Primary Product Color : Red - Translucent Splice Features : Serrated Terminal & Contact Weight : 1.48 G  [.053 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ] Product Length : 32.13 MM  [1.265 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Nylon
  • Primary Product Color : Red - Translucent
  • Splice Features : Serrated
  • Terminal & Contact Weight : 1.48 G  [.053 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 8

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Military Part Class : Class I
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ]
  • Product Length : 32.13 MM  [1.265 INCH ]
  • Terminal Material Thickness : .46 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Industry Standards


  • Government Qualified Splice : Yes

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
PIDG SPLICE 22-16COMM 22-18MIL - 320559 - Heilind Electronics, Inc.
Wilmington, MA, United States
PIDG SPLICE 22-16COMM 22-18MIL
320559
PIDG SPLICE 22-16COMM 22-18MIL 320559
PIDG SPLICE 22-16COMM 22-18MIL

PIDG SPLICE 22-16COMM 22-18MIL

Buy Now
Terminals - Wire Splice Connectors - A1069-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A1069-ND
Terminals - Wire Splice Connectors A1069-ND
CONN SPLICE 16-22 AWG CRIMP PIDG

CONN SPLICE 16-22 AWG CRIMP PIDG

Buy Now Datasheet
PIDG Butt Splice; 22-16AWG; RED;22-18AWG in accordance with MIL-T-7928 - 70082796 - Allied Electronics, Inc.
Fort Worth, TX, USA
PIDG Butt Splice; 22-16AWG; RED;22-18AWG in accordance with MIL-T-7928
70082796
PIDG Butt Splice; 22-16AWG; RED;22-18AWG in accordance with MIL-T-7928 70082796
Ring Tongue Terminal, Copper Terminal Material, 0.125 in. (Max.) Insulation Diameter RoHS Compliant, ELV Complaint Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2

Ring Tongue Terminal, Copper Terminal Material, 0.125 in. (Max.) Insulation Diameter

  • RoHS Compliant, ELV Complaint
  • Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments
  • PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel
  • Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation
  • PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2
Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 320559 320559 A1069-ND 70082796
Product Name Splices PIDG SPLICE 22-16COMM 22-18MIL Terminals - Wire Splice Connectors PIDG Butt Splice; 22-16AWG; RED;22-18AWG in accordance with MIL-T-7928
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627171-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
International 0.4000 to 1.5 mm2
View Details
Terminals - Specialized Connectors - A101887-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers
Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 1-179322-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details