TE Connectivity Ring Connectors 320552

Description
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27243-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27243-ND
Ring Connectors A27243-ND
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 66H6949 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
66H6949
Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 66H6949
TERMINAL, RING TONGUE, #10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 28AC8599 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
28AC8599
Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 28AC8599
TERMINAL, RING TONGUE, #10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Ring Tongue Terminal, Pidg Series, 10, M5, 16 Awg, 1.42 Mm , Nylon (Polyamide) Rohs Compliant Amp - Te Connectivity - 95M2215 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, Pidg Series, 10, M5, 16 Awg, 1.42 Mm , Nylon (Polyamide) Rohs Compliant Amp - Te Connectivity
95M2215
Ring Tongue Terminal, Pidg Series, 10, M5, 16 Awg, 1.42 Mm , Nylon (Polyamide) Rohs Compliant Amp - Te Connectivity 95M2215
Ring Tongue Terminal, PIDG Series, 10, M5, 16 AWG, 1.42 mm , Nylon (Polyamide) RoHS Compliant: Yes

Ring Tongue Terminal, PIDG Series, 10, M5, 16 AWG, 1.42 mm , Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27243-ND 320552 66H6949 95M2215
Product Name Ring Connectors Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Amp - Te Connectivity Ring Tongue Terminal, Pidg Series, 10, M5, 16 Awg, 1.42 Mm , Nylon (Polyamide) Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data