TE Connectivity Trimmer Potentiometers 3203X503P

Description
50 kOhms 0.05W, 1/20W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.05W, 1/20W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - A106135TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
A106135TR-ND
Trimmer Potentiometers A106135TR-ND
50 kOhms 0.05W, 1/20W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.05W, 1/20W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - A106135CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
A106135CT-ND
Trimmer Potentiometers A106135CT-ND
50 kOhms 0.05W, 1/20W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.05W, 1/20W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Potentiometer 50Kohm 1Turn; Trimpot Type Citec Te Connectivity - 06WX5264 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 50Kohm 1Turn; Trimpot Type Citec Te Connectivity
06WX5264
Trimmer, Potentiometer 50Kohm 1Turn; Trimpot Type Citec Te Connectivity 06WX5264
TRIMMER, POTENTIOMETER 50KOHM 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3203 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 50KOHM 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3203 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, Pot, 50K, 1Turn, Smd, Reel; Track Resistance Citec Te Connectivity - 12AC4361 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50K, 1Turn, Smd, Reel; Track Resistance Citec Te Connectivity
12AC4361
Trimmer, Pot, 50K, 1Turn, Smd, Reel; Track Resistance Citec Te Connectivity 12AC4361
TRIMMER, POT, 50K, 1TURN, SMD, REEL; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:3203 Series; Power Rating:50mW; Resistance Tolerance:± 25%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 50K, 1TURN, SMD, REEL; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:3203 Series; Power Rating:50mW; Resistance Tolerance:± 25%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number A106135TR-ND 06WX5264 12AC4361
Product Name Trimmer Potentiometers Trimmer, Potentiometer 50Kohm 1Turn; Trimpot Type Citec Te Connectivity Trimmer, Pot, 50K, 1Turn, Smd, Reel; Track Resistance Citec Te Connectivity
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 25 +/- % 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 22.5 ohms
View Details