TE Connectivity Ring Connectors 320344

Description
Ring Terminal Connector 1/2 Stud Circular 6 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/2 Stud Circular 6 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27077-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27077-ND
Ring Connectors A27077-ND
Ring Terminal Connector 1/2 Stud Circular 6 AWG Crimp

Ring Terminal Connector 1/2 Stud Circular 6 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Tongue Terminal, 1/2
Chicago, IL, United States
Ring Tongue Terminal, 1/2", 6Awg; Stud Size - Metric Amp - Te Connectivity
30AC4243
Ring Tongue Terminal, 1/2", 6Awg; Stud Size - Metric Amp - Te Connectivity 30AC4243
RING TONGUE TERMINAL, 1/2", 6AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

RING TONGUE TERMINAL, 1/2", 6AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 1/2
Chicago, IL, United States
Terminal, Ring Tongue, 1/2", 6Awg; Stud Size - Metric Amp - Te Connectivity
70AH0315
Terminal, Ring Tongue, 1/2", 6Awg; Stud Size - Metric Amp - Te Connectivity 70AH0315
TERMINAL, RING TONGUE, 1/2", 6AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2", 6AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27077-ND 320344 30AC4243
Product Name Ring Connectors Ring Tongue Terminal, 1/2", 6Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details