TE Connectivity Knife Disconnects 31945

Description
Body Features Body Plating Material : Tin Dimensions Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (KCMIL) : 5.17 - 13.1 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Body Plating Material : Tin Dimensions Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (KCMIL) : 5.17 - 13.1 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knife Disconnects - 31945 - TE Connectivity
Berwyn, PA, United States
Knife Disconnects
31945
Knife Disconnects 31945
Body Features Body Plating Material : Tin Dimensions Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (KCMIL) : 5.17 - 13.1 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Usage Conditions Insulation Option : Uninsulated

Body Features


  • Body Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : 2.62 - 6.64
  • Wire Size (AWG) : 12 - 10
  • Wire Size (KCMIL) : 5.17 - 13.1

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Knife Connectors - 31945-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Knife Connectors
31945-ND
Terminals - Knife Connectors 31945-ND
CONN KNIFE TERM 10-12 AWG

CONN KNIFE TERM 10-12 AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
31945
Terminals 31945
Terminals SPLICE KNFE 12-10AWG

Terminals SPLICE KNFE 12-10AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 31945 31945-ND 31945
Product Name Knife Disconnects Terminals - Knife Connectors Terminals
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 109029-ZZ - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details
Connector Contacts - 102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 104505-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details