TE Connectivity Knife Disconnects 31943

Description
Body Features Body Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (KCMIL) : 2.05 - 5.18 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Body Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (KCMIL) : 2.05 - 5.18 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knife Disconnects - 31943 - TE Connectivity
Berwyn, PA, United States
Knife Disconnects
31943
Knife Disconnects 31943
Body Features Body Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (KCMIL) : 2.05 - 5.18 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Usage Conditions Insulation Option : Uninsulated

Body Features


  • Body Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62
  • Wire Size (AWG) : 16 - 14
  • Wire Size (KCMIL) : 2.05 - 5.18

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
KNIFE DISCONNECT,DG 16-14 - 31943 - Heilind Electronics, Inc.
Wilmington, MA, United States
KNIFE DISCONNECT,DG 16-14
31943
KNIFE DISCONNECT,DG 16-14 31943
KNIFE DISCONNECT,DG 16-14

KNIFE DISCONNECT,DG 16-14

Buy Now
Terminals - Knife Connectors - 31943-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Knife Connectors
31943-ND
Terminals - Knife Connectors 31943-ND
CONN KNIFE TERM 14-16 AWG

CONN KNIFE TERM 14-16 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 31943 31943 31943-ND
Product Name Knife Disconnects KNIFE DISCONNECT,DG 16-14 Terminals - Knife Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627024-5 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Quick Disconnects - 100570-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Connector Contacts - 0660-206-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Ring Terminals - 1-1377173-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
2 suppliers