TE Connectivity
Knife Disconnects
31942
Description
Body Features Body Plating Material : Tin
Dimensions Compatible Insulation Diameter (Max) : 5.84 MM [.23 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (KCMIL) : 5.17 - 13.1
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Description
Body Features Body Plating Material : Tin
Dimensions Compatible Insulation Diameter (Max) : 5.84 MM [.23 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (KCMIL) : 5.17 - 13.1
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Body Plating Material : Tin
Dimensions Compatible Insulation Diameter (Max) : 5.84 MM [.23 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (KCMIL) : 5.17 - 13.1
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500
Usage Conditions Insulation Option : Uninsulated
Body Features
- Body Plating Material : Tin
Dimensions
- Compatible Insulation Diameter (Max) : 5.84 MM [.23 INCH ]
- Wire Size (MMSQ) : 2.62 - 6.64
- Wire Size (AWG) : 12 - 10
- Wire Size (KCMIL) : 5.17 - 13.1
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 500
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
31942 |
|
Product Name
|
Knife Disconnects |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
14 to 18 AWG
View Details
3 suppliers
North American
30 to 32 AWG
International
0.0300 to 0.0500 mm2
View Details
Terminal Type
Busbar Clip
Features
RoHS
View Details
2 suppliers