TE Connectivity Plug & Play Accelerometers 318A-240

Description
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly
Request a Quote
Description
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 318A-240 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
318A-240
Plug & Play Accelerometers 318A-240
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly

Product Type Features


  • Plug & Play Accelerometer Sensor Type : Cable Assembly
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 318A-240
Product Name Plug & Play Accelerometers
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 20006242-00 - TE Connectivity
Specs
Sensor Technology MEMS
Operating Temperature -40 to 250 F (-40 to 121 C)
View Details
Vibration Sensors - 20007014-00 - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 0.0 to 4000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20020942-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details