TE Connectivity Plug & Play Accelerometers 20006242-00

Description
Body Features Material : Anodized Aluminum Product Type Features Accelerometer Type : MEMS DC Usage Conditions Operating Temperature Range : -40 - 121 DEGC  [-40 - 249.8 DEGF ]
Request a Quote
Description
Body Features Material : Anodized Aluminum Product Type Features Accelerometer Type : MEMS DC Usage Conditions Operating Temperature Range : -40 - 121 DEGC  [-40 - 249.8 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 20006242-00 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
20006242-00
Plug & Play Accelerometers 20006242-00
Body Features Material : Anodized Aluminum Product Type Features Accelerometer Type : MEMS DC Usage Conditions Operating Temperature Range : -40 - 121 DEGC  [-40 - 249.8 DEGF ]

Body Features


  • Material : Anodized Aluminum

Product Type Features


  • Accelerometer Type : MEMS DC

Usage Conditions


  • Operating Temperature Range : -40 - 121 DEGC  [-40 - 249.8 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 20006242-00
Product Name Plug & Play Accelerometers
Sensor Technology MEMS
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20009916-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 5000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20009318-00 - TE Connectivity
Specs
Acceleration 1000 g
Frequency Range 0.0 to 2700 Hz
Sensor Technology MEMS
View Details
Embedded Accelerometers - 20004620-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 1 to 8000 Hz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Vibration Sensors - 20020293-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 7000 Hz
Sensor Technology MEMS
View Details