TE Connectivity Ring Terminals 31888

Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Terminal & Contact Weight : .919 G  [.032 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ] Product Length : 21.44 MM  [.844 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .84 MM  [.033 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Terminal & Contact Weight : .919 G  [.032 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ] Product Length : 21.44 MM  [.844 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .84 MM  [.033 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 31888 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
31888
Ring Terminals 31888
Body Features Insulation Sleeve Color : Red Stripe Color : Red Terminal & Contact Weight : .919 G  [.032 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ] Product Length : 21.44 MM  [.844 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .84 MM  [.033 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Red
  • Stripe Color : Red
  • Terminal & Contact Weight : .919 G  [.032 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ]
  • Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ]
  • Product Length : 21.44 MM  [.844 INCH ]
  • Stud Diameter : 4.17 MM  [.164 INCH ]
  • Tongue Thickness : .84 MM  [.033 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22
  • Wire Size (CMA) : 509 - 3260

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #8, M4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Ring Terminals - 7313186P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7313186P
Ring Terminals 7313186P
TE Connectivity 31888 Ring Terminal

TE Connectivity 31888 Ring Terminal

Supplier's Site
Ring Terminals - 7313186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7313186
Ring Terminals 7313186
TE Connectivity 31888 Ring Terminal

TE Connectivity 31888 Ring Terminal

Supplier's Site
Ring Terminals - 1643595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1643595
Ring Terminals 1643595
TE Connectivity 31888 Ring Terminal

TE Connectivity 31888 Ring Terminal

Supplier's Site
Terminals - Ring Connectors - A27511-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27511-ND
Terminals - Ring Connectors A27511-ND
CONN RING CIRC 16-22AWG #8 CRIMP

CONN RING CIRC 16-22AWG #8 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
31888
Terminals 31888
Terminals PIDG 22-16AWG RNG TM

Terminals PIDG 22-16AWG RNG TM

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 31888 7313186P 7313186 A27511-ND 31888
Product Name Ring Terminals Ring Terminals Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1969529-1 - TE Connectivity
Specs
Material Unplated
Features RoHS; Insulated
North American 14 to 18 AWG
View Details
Connector Contacts - 1-163084-0 - TE Connectivity
Specs
Features RoHS
North American 15 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 102102-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102095-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details