TE Connectivity Ring Terminals 31886

Description
Body Features Terminal & Contact Weight : .876 G  [.031 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 20.24 MM  [.797 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .876 G  [.031 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 20.24 MM  [.797 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 31886 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
31886
Ring Terminals 31886
Body Features Terminal & Contact Weight : .876 G  [.031 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 20.24 MM  [.797 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : .876 G  [.031 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ]
  • Product Length : 20.24 MM  [.797 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22
  • Wire Size (CMA) : 509 - 3260

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M4, #8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
PIDG R 22-16 COMM 22-18 MIL 8 - 31886 - Heilind Electronics, Inc.
Wilmington, MA, United States
PIDG R 22-16 COMM 22-18 MIL 8
31886
PIDG R 22-16 COMM 22-18 MIL 8 31886
PIDG R 22-16 COMM 22-18 MIL 8

PIDG R 22-16 COMM 22-18 MIL 8

Buy Now
Terminals - Ring Connectors - A27238-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27238-ND
Terminals - Ring Connectors A27238-ND
CONN RING CIRC 16-22AWG #8 CRIMP

CONN RING CIRC 16-22AWG #8 CRIMP

Buy Now Datasheet
Ring Terminals - 6805426P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
6805426P
Ring Terminals 6805426P
TE Connectivity 31886 Ring Terminal

TE Connectivity 31886 Ring Terminal

Supplier's Site
Ring Terminals - 6805426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
6805426
Ring Terminals 6805426
TE Connectivity 31886 Ring Terminal

TE Connectivity 31886 Ring Terminal

Supplier's Site
Ring Terminals - 1361930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1361930
Ring Terminals 1361930
TE Connectivity 31886 Ring Terminal

TE Connectivity 31886 Ring Terminal

Supplier's Site
PIDG R 22-16 COMM 22-18 MIL 8 - 70083766 - Allied Electronics, Inc.
Fort Worth, TX, USA
PIDG R 22-16 COMM 22-18 MIL 8
70083766
PIDG R 22-16 COMM 22-18 MIL 8 70083766
Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2

  • Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments
  • PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel
  • Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation
  • PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2
Supplier's Site
Sheung Wan, Hong Kong
Terminals
31886
Terminals 31886
Terminals PIDG 22-16

Terminals PIDG 22-16

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 31886 31886 A27238-ND 6805426P 6805426 70083766 31886
Product Name Ring Terminals PIDG R 22-16 COMM 22-18 MIL 8 Terminals - Ring Connectors Ring Terminals Ring Terminals PIDG R 22-16 COMM 22-18 MIL 8 Terminals
Material Tin Copper Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104505-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Crimp Pin, Pidg Wire, Blue, 16-14Awg; Product Range Amp Te Connectivity - 93K1516 - Newark, An Avnet Company
Specs
Terminal Type Blade Crimp
Features RoHS; Insulated
View Details
Connector Contacts - 104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details