TE Connectivity Label Type Te Connectivity 318-LM.

Description
Label Type:Die-Cut; Label Dimensions:25.4mm x 50.8mm; Label Material:Polyester; Label Colour:Silver; Pack Quantity:400; Product Range:- RoHS Compliant: Yes
Description
Label Type:Die-Cut; Label Dimensions:25.4mm x 50.8mm; Label Material:Polyester; Label Colour:Silver; Pack Quantity:400; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label Type Te Connectivity - 32AC5365 - Newark, An Avnet Company
Chicago, IL, United States
Label Type Te Connectivity
32AC5365
Label Type Te Connectivity 32AC5365
Label Type:Die-Cut; Label Dimensions:25.4mm x 50.8mm; Label Material:Polyester; Label Colour:Silver; Pack Quantity:400; Product Range:- RoHS Compliant: Yes

Label Type:Die-Cut; Label Dimensions:25.4mm x 50.8mm; Label Material:Polyester; Label Colour:Silver; Pack Quantity:400; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 32AC5365
Product Name Label Type Te Connectivity
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Laser Markable Labels - XF-537 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Black
View Details
Label - 210-811/000-002 - WAGO
Specs
Materials of Construction Plastic-coated cotton fabric
View Details
Pre-printed Labels - 494534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.8661 inches (22 mm)
View Details