WAGO Self-laminating label 211-857

Description
Self-laminating labels; for Smart Printer; 18 x 44 mm; white
Request a Quote Datasheet
Description
Self-laminating labels; for Smart Printer; 18 x 44 mm; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-laminating label - 211-857 - WAGO
Germantown, WI, United States
Self-laminating label
211-857
Self-laminating label 211-857
Self-laminating labels; for Smart Printer; 18 x 44 mm; white

Self-laminating labels; for Smart Printer; 18 x 44 mm; white

Supplier's Site Datasheet
Label Rolls - 2784054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Label Rolls
2784054
Label Rolls 2784054
Self-laminating labels

Self-laminating labels

Supplier's Site
Labels, Labeling - 2946-211-857-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2946-211-857-ND
Labels, Labeling 2946-211-857-ND
White Self Laminating Label

White Self Laminating Label

Buy Now Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey
Product Category Label Materials Label Materials Label Materials
Product Number 211-857 2784054 2946-211-857-ND
Product Name Self-laminating label Label Rolls Labels, Labeling
Materials of Construction Polyvinyl chloride Plastic / Film; Polyvinyl Chloride Plastic / Film; Polyvinylchloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Self-laminating label - 211-151 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Push-button label - 210-847 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details
Label Rolls - 2784055 - RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Color White
Width 0.2756 inches (7 mm)
View Details
Push-button label - 210-842 - WAGO
Specs
Materials of Construction Polyester
Width 0.4921 inches (12.5 mm)
View Details