TE Connectivity Vibration Sensors 316A-360

Description
Product Type Features Vibration Sensor Product Type : Cable Assembly
Request a Quote Datasheet
Description
Product Type Features Vibration Sensor Product Type : Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 316A-360 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
316A-360
Vibration Sensors 316A-360
Product Type Features Vibration Sensor Product Type : Cable Assembly

Product Type Features


  • Vibration Sensor Product Type : Cable Assembly
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 316A-360
Product Name Vibration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 10212121-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 4500 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 10219115-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 2800 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20011422-01 - TE Connectivity
Specs
Acceleration 25 g
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers