TE Connectivity Hook Up Wire 3169183004

Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Red Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .48 MM  [.019 INCH ] Overall Outside Diameter : .69 MM  [.027 INCH ] Strand Size (AWG) : 38 Wire Diameter : .72 MM  [.028 INCH ] Wire Size (AWG) : 26 Wire Size (CMA) : 295 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 450 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55 Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Red Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .48 MM  [.019 INCH ] Overall Outside Diameter : .69 MM  [.027 INCH ] Strand Size (AWG) : 38 Wire Diameter : .72 MM  [.028 INCH ] Wire Size (AWG) : 26 Wire Size (CMA) : 295 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 450 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55 Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 3169183004 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
3169183004
Hook Up Wire 3169183004
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Red Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .48 MM  [.019 INCH ] Overall Outside Diameter : .69 MM  [.027 INCH ] Strand Size (AWG) : 38 Wire Diameter : .72 MM  [.028 INCH ] Wire Size (AWG) : 26 Wire Size (CMA) : 295 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 450 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55 Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Hook Up Wire Conductor Material : Tin-Coated Copper
  • Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Hook Up Wire Wire Color : Red

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter : .48 MM  [.019 INCH ]
  • Overall Outside Diameter : .69 MM  [.027 INCH ]
  • Strand Size (AWG) : 38
  • Wire Diameter : .72 MM  [.028 INCH ]
  • Wire Size (AWG) : 26
  • Wire Size (CMA) : 295

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 450

Other


  • Wire Source : United Kingdom

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 55
  • Product Classification : Cable - High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 3169183004
Product Name Hook Up Wire
Rated Voltage 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 150917-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Primary Wire - 0214613001 - TE Connectivity
Specs
Rated Voltage 750 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
View Details
Primary Wire - 1033953001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Primary Wire - 1230083001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details