TE Connectivity Primary Wire 0214613001

Description
Body Features Primary Wire Conductor Material : Tin Plated Copper Primary Wire Insulation Material : Radiation-Crosslinke d, Modified Polyester Electrical Characteristics Primary Wire Voltage Rating (VAC) : 750 Product Type Features Primary Wire Cable Type : Spec 99M Usage Conditions Operating Temperature Range (DEGC) : -55 - 120
Request a Quote
Description
Body Features Primary Wire Conductor Material : Tin Plated Copper Primary Wire Insulation Material : Radiation-Crosslinke d, Modified Polyester Electrical Characteristics Primary Wire Voltage Rating (VAC) : 750 Product Type Features Primary Wire Cable Type : Spec 99M Usage Conditions Operating Temperature Range (DEGC) : -55 - 120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Primary Wire - 0214613001 - TE Connectivity
Berwyn, PA, United States
Primary Wire
0214613001
Primary Wire 0214613001
Body Features Primary Wire Conductor Material : Tin Plated Copper Primary Wire Insulation Material : Radiation-Crosslinke d, Modified Polyester Electrical Characteristics Primary Wire Voltage Rating (VAC) : 750 Product Type Features Primary Wire Cable Type : Spec 99M Usage Conditions Operating Temperature Range (DEGC) : -55 - 120

Body Features


  • Primary Wire Conductor Material : Tin Plated Copper
  • Primary Wire Insulation Material : Radiation-Crosslinked, Modified Polyester

Electrical Characteristics


  • Primary Wire Voltage Rating (VAC) : 750

Product Type Features


  • Primary Wire Cable Type : Spec 99M

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 120
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 0214613001
Product Name Primary Wire
Rated Voltage 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 031715-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 0357053001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details