TE Connectivity Hook Up Wire 3169163004

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Number of Strands : 7 Dimensions Conductor Diameter Range : .28 - .3 MM  [.011 - .012 INCH ] Outside Cable Diameter : .51 MM  [.02 INCH ] Strand Size (AWG) : 38 Wire Size (AWG) : 30 Wire Size (CMA) : 109 Electrical Characteristics Operating Voltage (V) : 450 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Number of Strands : 7 Dimensions Conductor Diameter Range : .28 - .3 MM  [.011 - .012 INCH ] Outside Cable Diameter : .51 MM  [.02 INCH ] Strand Size (AWG) : 38 Wire Size (AWG) : 30 Wire Size (CMA) : 109 Electrical Characteristics Operating Voltage (V) : 450 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 3169163004 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
3169163004
Hook Up Wire 3169163004
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Number of Strands : 7 Dimensions Conductor Diameter Range : .28 - .3 MM  [.011 - .012 INCH ] Outside Cable Diameter : .51 MM  [.02 INCH ] Strand Size (AWG) : 38 Wire Size (AWG) : 30 Wire Size (CMA) : 109 Electrical Characteristics Operating Voltage (V) : 450 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : Red

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 7

Dimensions


  • Conductor Diameter Range : .28 - .3 MM  [.011 - .012 INCH ]
  • Outside Cable Diameter : .51 MM  [.02 INCH ]
  • Strand Size (AWG) : 38
  • Wire Size (AWG) : 30
  • Wire Size (CMA) : 109

Electrical Characteristics


  • Operating Voltage (V) : 450

Other


  • Product Source : UK

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 3169163004
Product Name Hook Up Wire
Rated Voltage 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 102379-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Primary Wire - 0214613001 - TE Connectivity
Specs
Rated Voltage 750 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
View Details
Hook Up Wire - 2441302 - RS Components, Ltd.
Specs
Nominal Diameter 0.1004 inch (2.55 mm)
International 2.5 mm² (0.0039 in²)
Stranding Type 0.29 mm
View Details
Hook Up Wire - 173065-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details