Female Signal Crimp Connector, 2.54mm Pitch, Straight, Tin Plated Copper Alloy Product overview: 316836-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-316836-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333736-316836-1
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 20-22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 6,000
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 3168361,-316836-1-SI
Base Product Number: 316836
RoHS Status: ROHS3 Compliant
Connectors
Socket Contact Tin 20-22 AWG Crimp
Socket Contact Tin 20-22 AWG Crimp
040-3 REC CONT. S ROHS COMPLIANT: YES
CONTACT, SOCKET, 21-18AWG, CRIMP; Product Range:Multilock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Multilock Series Connectors; WireRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-316836-1 | 1333736-316836-1 | 316836-1 | A107048TR-ND | 23AH0112 | 29AH8726 |
| Product Name | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Rectangular Connector Contacts | 040-3 Rec Cont. S Rohs Compliant Amp - Te Connectivity | Contact, Socket, 21-18Awg, Crimp; Product Range Amp - Te Connectivity | |
| Gender | Female / Jack |